Qualtek Electronics Corp. BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm 370026-01

Description
United Kingdom Power Cord 370026-01 BS 1363 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C13 Right Angled Approvals: Plug: BSI Connector: VDE Length: 2500 mm
Request a Quote
Description
United Kingdom Power Cord 370026-01 BS 1363 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C13 Right Angled Approvals: Plug: BSI Connector: VDE Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

370026-01 is a 2500 mm power cord with a BS 1363 plug and a right-angled IEC 60320 C13 connector, made with H05VV-F cordage (3 x 1.00 mm), rated for 250 VAC and 10 A, with a 70°C temperature rating and black jacket. The plug is certified by BSI and the connector by VDE. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

370026-01 is a 2500 mm power cord with a BS 1363 plug and a right-angled IEC 60320 C13 connector, made with H05VV-F cordage (3 x 1.00 mm), rated for 250 VAC and 10 A, with a 70°C temperature rating and black jacket. The plug is certified by BSI and the connector by VDE. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 370026-01 - Qualtek Electronics Corp.
Mentor, OH, United States
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm
370026-01
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm 370026-01
United Kingdom Power Cord 370026-01 BS 1363 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: BS 1363 Other End: IEC 60320 C13 Right Angled Approvals: Plug: BSI Connector: VDE Length: 2500 mm

United Kingdom Power Cord
370026-01 BS 1363 to IEC 60320 C13 Right Angled
Features:
Cordage: H05VV-F, 3 x 1.00, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: BS 1363
Other End: IEC 60320 C13 Right Angled
Approvals:
Plug: BSI
Connector: VDE
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 370026-01
Product Name BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type BS 1363; BSI
Unlock Full Specs
to access all available technical data

Similar Products

24IN 90° Style Fan Power Cord - 07190-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches - 223027-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
View Details
NEMA 5-15P Hospital Grade Right Angled (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details