Qualtek Electronics Corp. NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches 243003-06

Description
North American Hospital Grade Power Cord 243003-06 NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade Right Angled (Clear) Other End: IEC 60320 C13 (Gray) Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet
Description
North American Hospital Grade Power Cord 243003-06 NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade Right Angled (Clear) Other End: IEC 60320 C13 (Gray) Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 243003-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches
243003-06
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches 243003-06
North American Hospital Grade Power Cord 243003-06 NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade Right Angled (Clear) Other End: IEC 60320 C13 (Gray) Approvals: UL, CSA Length: 120 inches

North American Hospital Grade Power Cord
243003-06 NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray)
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade Right Angled (Clear)
Other End: IEC 60320 C13 (Gray)
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet
Cable Assembly, Power Cord, 10Ft, 10A, Grey; Connector Type A Qualtek Electronics - 17B6525 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Power Cord, 10Ft, 10A, Grey; Connector Type A Qualtek Electronics
17B6525
Cable Assembly, Power Cord, 10Ft, 10A, Grey; Connector Type A Qualtek Electronics 17B6525
CABLE ASSEMBLY, POWER CORD, 10FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, POWER CORD, 10FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 243003-06 17B6525
Product Name NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches Cable Assembly, Power Cord, 10Ft, 10A, Grey; Connector Type A Qualtek Electronics
Cord Color Gray
Approvals CSA Mark (US, NRTL/C) RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm) 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color Brown
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 374015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details
40IN 90° Style Fan Power Cord - 07190-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers