Qualtek Electronics Corp. AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm 374016-01

Description
Australia Power Cord 374016-01 AS 3112 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Right Angled Approvals: Plug: SAA Connector: VDE Length: 2500 mm
Request a Quote
Description
Australia Power Cord 374016-01 AS 3112 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Right Angled Approvals: Plug: SAA Connector: VDE Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An AS 3112 to IEC 60320 C13 right-angled power cord with H05VV-F cordage, 3×1.00 mm conductors, 70°C temperature rating, 250 VAC 10 A rating, black jacket, and 2500 mm length. The plug meets SAA standards and the connector meets VDE standards. RoHS compliant.

Datasheet Summary
Powered by GS/AI

An AS 3112 to IEC 60320 C13 right-angled power cord with H05VV-F cordage, 3×1.00 mm conductors, 70°C temperature rating, 250 VAC 10 A rating, black jacket, and 2500 mm length. The plug meets SAA standards and the connector meets VDE standards. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 374016-01 - Qualtek Electronics Corp.
Mentor, OH, United States
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm
374016-01
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm 374016-01
Australia Power Cord 374016-01 AS 3112 to IEC 60320 C13 Right Angled Features: Cordage: H05VV-F, 3 x 1.00, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: IEC 60320 C13 Right Angled Approvals: Plug: SAA Connector: VDE Length: 2500 mm

Australia Power Cord
374016-01 AS 3112 to IEC 60320 C13 Right Angled
Features:
Cordage: H05VV-F, 3 x 1.00, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: AS 3112
Other End: IEC 60320 C13 Right Angled
Approvals:
Plug: SAA
Connector: VDE
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 374016-01
Product Name AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
Male End Type AS 3112; SAA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches - 312011-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches - 412010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details