Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches 312011-06

Description
North American Power Cord 312011-06 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Description
North American Power Cord 312011-06 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

312011-06 is a North American power cord with a NEMA 5-15P plug and an IEC 60320 C13 connector, featuring 16AWG/3C SJT cordage, 79 inches in length, and a gray jacket. It is rated for 125VAC at 13A and operates at a maximum temperature of 60°C. The cord meets UL and CSA approval standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

312011-06 is a North American power cord with a NEMA 5-15P plug and an IEC 60320 C13 connector, featuring 16AWG/3C SJT cordage, 79 inches in length, and a gray jacket. It is rated for 125VAC at 13A and operates at a maximum temperature of 60°C. The cord meets UL and CSA approval standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches - 312011-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches
312011-06
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches 312011-06
North American Power Cord 312011-06 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches

North American Power Cord
312011-06 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Gray
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 79 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 312011-06
Product Name NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 363014-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 243003-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 364018-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 72 inches - 512012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details