Qualtek Electronics Corp. CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 364002-D01

Description
Continental Europe Power Cord 364002-D01 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, OVE Length: 2500 mm
Request a Quote
Description
Continental Europe Power Cord 364002-D01 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, OVE Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, 2500 mm long, using H05VV-F cordage (3 × 1.00 mm), rated for 250 V AC at 10 A and 70 °C, with a black jacket. Complies with VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, and OVE approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, 2500 mm long, using H05VV-F cordage (3 × 1.00 mm), rated for 250 V AC at 10 A and 70 °C, with a black jacket. Complies with VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, and OVE approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
364002-D01
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 364002-D01
Continental Europe Power Cord 364002-D01 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, OVE Length: 2500 mm

Continental Europe Power Cord
364002-D01 CEE 7/7 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEE 7/7
Other End: IEC 60320 C13
Approvals: VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, OVE
Length: 2500 mm

Supplier's Site Datasheet
Cable Assembly, Power Cord, 8.2Ft, 10A, Black; Connector Type A Qualtek Electronics - 27C1966 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Power Cord, 8.2Ft, 10A, Black; Connector Type A Qualtek Electronics
27C1966
Cable Assembly, Power Cord, 8.2Ft, 10A, Black; Connector Type A Qualtek Electronics 27C1966
CABLE ASSEMBLY, POWER CORD, 8.2FT, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, POWER CORD, 8.2FT, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 364002-D01 27C1966
Product Name CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm Cable Assembly, Power Cord, 8.2Ft, 10A, Black; Connector Type A Qualtek Electronics
Cord Color Black
Approvals DEMKO; CEE RoHS
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches - 350119-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches - 331010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 12 inches - 250134-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 36 inches - 512011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details