Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 118 inches 311016-01

Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, cUL Length: 118 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, cUL Length: 118 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and ROJ 2" strip connector, 118 inches long, using 18AWG/3C SJT cordage with black jacket, rated 125V AC, 10A, and 60°C temperature, compliant with UL and cUL standards.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and ROJ 2" strip connector, 118 inches long, using 18AWG/3C SJT cordage with black jacket, rated 125V AC, 10A, and 60°C temperature, compliant with UL and cUL standards.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 118 inches
311016-01
NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 118 inches 311016-01
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, cUL Length: 118 inches

North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, cUL
Length: 118 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 311016-01
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 118 inches
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 36 inches - 412006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
80IN 90° Style Fan Power Cord - 07190-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers