Qualtek Electronics Corp. AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 373003-A01

Description
Australia Power Cord 373003-A01 AS 3112 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: ROJ 50mm, Strip 5mm Approvals: AUSTRALIA, NEW ZEALAND Length: 2500 mm
Request a Quote
Description
Australia Power Cord 373003-A01 AS 3112 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: ROJ 50mm, Strip 5mm Approvals: AUSTRALIA, NEW ZEALAND Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with AS 3112 plug and ROJ 50 mm, strip 5 mm termination, using H05VV-F cordage, 3 x 1.0 mm, black jacket, 2500 mm long, rated for 250 VAC at 10 A and 70 °C, compliant with Australian and New Zealand approvals and RoHS.

Datasheet Summary
Powered by GS/AI

Power cord with AS 3112 plug and ROJ 50 mm, strip 5 mm termination, using H05VV-F cordage, 3 x 1.0 mm, black jacket, 2500 mm long, rated for 250 VAC at 10 A and 70 °C, compliant with Australian and New Zealand approvals and RoHS.

Suppliers

Company
Product
Description
Supplier Links
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 373003-A01 - Qualtek Electronics Corp.
Mentor, OH, United States
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
373003-A01
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 373003-A01
Australia Power Cord 373003-A01 AS 3112 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: AS 3112 Other End: ROJ 50mm, Strip 5mm Approvals: AUSTRALIA, NEW ZEALAND Length: 2500 mm

Australia Power Cord
373003-A01 AS 3112 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: AS 3112
Other End: ROJ 50mm, Strip 5mm
Approvals: AUSTRALIA, NEW ZEALAND
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 373003-A01
Product Name AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 1800 mm - 397003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 18AWG / 3C, SJT, 60C, 120 inches - 243012-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 378005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details