The 07190-50 is a molded fan cord with a 90° female connector, rated for 10A at 125VAC or 5A at 250VAC, using SPT-1, 18/2 cordage rated to 105°C and 300V, with blunt-cut termination and a length of 1270mm ± 50mm. It is RoHS compliant and meets UL and cUL approvals. The overall dimensions are 13.4mm ± 0.3mm in width and 7.925mm ± 0.127mm in height. The connector housing measures 5.4mm in thickness and 15.5mm in length, with a 3.8mm diameter cord entry.
50in 90° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 50.0"" (1.27m) Open Wires"
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07190-50 | 07190-50-ND |
| Product Name | 50IN 90° Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 50 inch (1270 mm) | 50 inch (1270 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |