Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches 312126-01

Description
North American Power Cord 312126-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG /3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 144 inches
Request a Quote
Description
North American Power Cord 312126-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG /3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 144 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 312126-01 is a 144-inch NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SJT cordage, rated for 125V AC and 10A, with a black jacket and a 60°C temperature rating. It is UL and CSA approved and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 312126-01 is a 144-inch NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SJT cordage, rated for 125V AC and 10A, with a black jacket and a 60°C temperature rating. It is UL and CSA approved and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches - 312126-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches
312126-01
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches 312126-01
North American Power Cord 312126-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG /3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 144 inches

North American Power Cord
312126-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 18AWG /3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 144 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 312126-01
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 365011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details
24IN 90° Style Fan Power Cord with NEMA 1-15P Plug - 07190-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 369002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details