Qualtek Electronics Corp. NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 36 inches 512001-01

Description
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 36 inches Locking Connector rated up to maximum 35lbs
Request a Quote
Description
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 36 inches Locking Connector rated up to maximum 35lbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 512001-01 is a 36-inch NEMA 5-15P to locking IEC 60320 C13 power cord with 18AWG/3C SJTW cordage, rated for 125VAC at 10A and 105°C, with a black jacket. The locking connector is rated for a maximum load of 35 lbs. The cord meets UL and cUL approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 512001-01 is a 36-inch NEMA 5-15P to locking IEC 60320 C13 power cord with 18AWG/3C SJTW cordage, rated for 125VAC at 10A and 105°C, with a black jacket. The locking connector is rated for a maximum load of 35 lbs. The cord meets UL and cUL approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 36 inches - 512001-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 36 inches
512001-01
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 36 inches 512001-01
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 36 inches Locking Connector rated up to maximum 35lbs

North American Power Cord
Q-Secure
NEMA 5-15P to Locking IEC 60320 C13
Features:
Cordage: SJTW, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: Locking IEC 60320 C13
Approvals: UL, cUL
Length: 36 inches
Locking Connector rated up to maximum 35lbs

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 512001-01
Product Name NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 36 inches
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 392014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 366044-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details