Qualtek Electronics Corp. NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 96 inches 233008-06

Description
North American Hospital Grade Power Cord 233008-06 NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: IEC 60320 C13 (Gray) Approvals: UL, CSA Length: 96 inches
Request a Quote
Description
North American Hospital Grade Power Cord 233008-06 NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: IEC 60320 C13 (Gray) Approvals: UL, CSA Length: 96 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hospital grade power cord with NEMA 5-15P (gray) and IEC 60320 C13 (gray) connectors, 96 inches long, made with SJT 18AWG/3C unshielded cordage rated at 125VAC, 10A, and 60°C, with gray jacket, compliant with UL and CSA standards.

Datasheet Summary
Powered by GS/AI

Hospital grade power cord with NEMA 5-15P (gray) and IEC 60320 C13 (gray) connectors, 96 inches long, made with SJT 18AWG/3C unshielded cordage rated at 125VAC, 10A, and 60°C, with gray jacket, compliant with UL and CSA standards.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 96 inches - 233008-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 96 inches
233008-06
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 96 inches 233008-06
North American Hospital Grade Power Cord 233008-06 NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: IEC 60320 C13 (Gray) Approvals: UL, CSA Length: 96 inches

North American Hospital Grade Power Cord
233008-06 NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray)
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Gray)
Other End: IEC 60320 C13 (Gray)
Approvals: UL, CSA
Length: 96 inches

Supplier's Site Datasheet
Power Cord, 5-15P/iec C13, 2.44M, 10A; Connector Type A Qualtek Electronics - 17B6514 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/iec C13, 2.44M, 10A; Connector Type A Qualtek Electronics
17B6514
Power Cord, 5-15P/iec C13, 2.44M, 10A; Connector Type A Qualtek Electronics 17B6514
POWER CORD, 5-15P/IEC C13, 2.44M, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/IEC C13, 2.44M, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 233008-06 17B6514
Product Name NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 96 inches Power Cord, 5-15P/iec C13, 2.44M, 10A; Connector Type A Qualtek Electronics
Cord Color Gray
Approvals CSA Mark (US, NRTL/C) RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 96 inch (2438 mm) 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 366042-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 392013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches - 350049-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 365012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details