A NEMA 1-15P polarized power cord with an 108-inch length, featuring SPT-1, 18AWG/2C unshielded cordage, a black jacket, and a split 2" with 5/8" strip termination. Rated for 125V AC at 10A and 60°C, it meets UL and cUL approvals and is RoHS compliant.
North American Power Cord
NEMA 1-15P Polarized to Split 2", Strip 5/8"
Features:
Cordage: SPT-1, 18AWG / 2C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 1-15P Polarized
Other End: Split 2", Strip 5/8"
Approvals: UL, cUL
Length: 108 inches
POWER CORD, 1-15P/FREE END, 2.75M, 10A; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 221002-01 | 17B6502 |
| Product Name | NEMA 1-15P Polarized to Split 2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 108 inches | Power Cord, 1-15P/free End, 2.75M, 10A; Connector Type A Qualtek Electronics |
| Cord Color | Black | |
| Number of Conductors | 2 | |
| Male End Type | NEMA 1-15P | |
| Polarization | Polarized | |
| Cord Length | 108 inch (2743 mm) | 108 inch (2750 mm) |