The 07190-SP024 is a 90° fan power cord with a NEMA 1-15P plug, rated for 10A at 125V, using SPT-1, 18AWG/2C cordage rated to 105°C and measuring 610mm in length. It is RoHS compliant and approved by UL and cUL. The assembly features a female connector end and complies with dimensional tolerances specified for metric measurements.
24in 90° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: NEMA 1-15P
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07190-SP024 | CR367-ND |
| Product Name | 24IN 90° Style Fan Power Cord with NEMA 1-15P Plug | Fan Cords |
| Number of Conductors | 2 | |
| Male End Type | NEMA 1-15P | |
| Cord Length | 24 inch (610 mm) | 24 inch (610 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |