07190-60 is a molded fan cord with a 90° female termination, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cordage rated to 105°C and 300V, with blunt-cut termination and a length of 1524mm ± 50mm. It measures 13.4mm ± 0.3mm in width, 7.925mm ± 0.127mm in height, and 4.61mm in thickness. The product is UL and cUL approved and RoHS compliant.
60in 90° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07190-60 | Q907-ND |
| Product Name | 60IN 90° Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 60 inch (1524 mm) | 60 inch (1524 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |