Qualtek Electronics Corp. CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 366042-D01

Description
Continental Europe Power Cord CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 RIGHT ANGLED Other End: ROJ 50mm, Strip 5mm Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote
Description
Continental Europe Power Cord CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 RIGHT ANGLED Other End: ROJ 50mm, Strip 5mm Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 right-angled plug and ROJ end stripped 50 mm with 5 mm exposed conductors, constructed with H05VV-F 3x1.0 mm uninsulated cord, rated 250 VAC at 10 A, 70 °C temperature rating, black jacket, and 2500 mm length. Complies with CB and approvals for Germany, Denmark, Norway, Finland, France, Belgium, Netherlands, Sweden, and Austria. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 right-angled plug and ROJ end stripped 50 mm with 5 mm exposed conductors, constructed with H05VV-F 3x1.0 mm uninsulated cord, rated 250 VAC at 10 A, 70 °C temperature rating, black jacket, and 2500 mm length. Complies with CB and approvals for Germany, Denmark, Norway, Finland, France, Belgium, Netherlands, Sweden, and Austria. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 366042-D01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
366042-D01
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 366042-D01
Continental Europe Power Cord CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 RIGHT ANGLED Other End: ROJ 50mm, Strip 5mm Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm

Continental Europe Power Cord
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEE 7/7 RIGHT ANGLED
Other End: ROJ 50mm, Strip 5mm
Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 366042-D01
Product Name CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded - 312037-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 600 inches - 312159-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 39 inches - 318005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers