Qualtek Electronics Corp. CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 364002-D06

Description
Continental Europe Power Cord 364002-D06 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Gray Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote
Description
Continental Europe Power Cord 364002-D06 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Gray Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, rated for 250V AC and 10A, using H05VV-F cordage with 3 x 1.00mm conductors, 2500mm length, gray jacket, and 70°C temperature rating. Complies with CB, Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, and Austria approvals, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, rated for 250V AC and 10A, using H05VV-F cordage with 3 x 1.00mm conductors, 2500mm length, gray jacket, and 70°C temperature rating. Complies with CB, Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, and Austria approvals, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
364002-D06
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 364002-D06
Continental Europe Power Cord 364002-D06 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Gray Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm

Continental Europe Power Cord
364002-D06 CEE 7/7 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Gray
Plug: CEE 7/7
Other End: IEC 60320 C13
Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 364002-D06
Product Name CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Gray
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 144 inches - 512015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364019-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 364018-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 369004-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details