Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 105C, 96 inches 411018-01

Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 96 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 96 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and ROJ 2" stripped end, 96 inches long, using 14AWG/3C SJT cordage with a black jacket rated for 125V, 15A, and 105°C. Complies with UL and CSA standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and ROJ 2" stripped end, 96 inches long, using 14AWG/3C SJT cordage with a black jacket rated for 125V, 15A, and 105°C. Complies with UL and CSA standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 105C, 96 inches
411018-01
NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 105C, 96 inches 411018-01
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 96 inches

North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 96 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 411018-01
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 105C, 96 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 144 inches - 512005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches - 350050-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Fan Cords - CR338-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 96 inch (2438 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
NEMA 5-15P Hosptial Grade (Black) to IEC 60320 C13 (Black), 16AWG / 3C, SJT, 60C, 120 inches - 233058-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details