Qualtek Electronics Corp. NEMA 5-15P Hosptial Grade (Gray) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches 233080-06

Description
North American Hospital Grade Power Cord 233080-06 NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray) Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: IEC 60320 C19 (Gray) Approvals: UL, CSA Length: 120 inches
Request a Quote
Description
North American Hospital Grade Power Cord 233080-06 NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray) Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: IEC 60320 C19 (Gray) Approvals: UL, CSA Length: 120 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Hospital Grade to IEC 60320 C19 power cord, part number 233080-06, is designed for use in healthcare environments where grounding reliability is critical. It features a 12AWG / 3C SJT cordage that is unshielded, with a temperature rating of 60°C. The cord is rated for 125V and 15A, making it suitable for various medical devices. The jacket color is gray, matching the hospital-grade plug and connector, which are also gray. This product has received UL and CSA approvals and is RoHS compliant. The total length of the cord is 120 inches, providing flexibility in equipment placement.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Hospital Grade to IEC 60320 C19 power cord, part number 233080-06, is designed for use in healthcare environments where grounding reliability is critical. It features a 12AWG / 3C SJT cordage that is unshielded, with a temperature rating of 60°C. The cord is rated for 125V and 15A, making it suitable for various medical devices. The jacket color is gray, matching the hospital-grade plug and connector, which are also gray. This product has received UL and CSA approvals and is RoHS compliant. The total length of the cord is 120 inches, providing flexibility in equipment placement.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hosptial Grade (Gray) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches - 233080-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hosptial Grade (Gray) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches
233080-06
NEMA 5-15P Hosptial Grade (Gray) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches 233080-06
North American Hospital Grade Power Cord 233080-06 NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray) Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: IEC 60320 C19 (Gray) Approvals: UL, CSA Length: 120 inches

North American Hospital Grade Power Cord
233080-06 NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray)
Features:
Cordage: SJT, 12AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Gray)
Other End: IEC 60320 C19 (Gray)
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 233080-06
Product Name NEMA 5-15P Hosptial Grade (Gray) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 390002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches - 412008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
80IN 45° Style Fan Power Cord - 07145-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers