Qualtek Electronics Corp. CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm 364019-01

Description
Continental Europe Power Cord 364019-01 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 3000 mm
Request a Quote
Description
Continental Europe Power Cord 364019-01 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 3000 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, 3000 mm long, using H05VV-F cordage (3 x 1.00 mm, unshielded, black jacket), rated for 250 VAC at 10 A and operating at up to 70°C. Complies with CB and approvals for Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, and Austria. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, 3000 mm long, using H05VV-F cordage (3 x 1.00 mm, unshielded, black jacket), rated for 250 VAC at 10 A and operating at up to 70°C. Complies with CB and approvals for Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, and Austria. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364019-01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm
364019-01
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm 364019-01
Continental Europe Power Cord 364019-01 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 3000 mm

Continental Europe Power Cord
364019-01 CEE 7/7 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEE 7/7
Other End: IEC 60320 C13
Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA
Length: 3000 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 364019-01
Product Name CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 118 inches - 313009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
36IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches - 412009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details