Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 120 inches 412004-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 120 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 120 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 120-inch NEMA 5-15P to IEC 60320 C13 power cord with SVT cordage, 18AWG/3C, 105°C temperature rating, 125VAC/10A capacity, and a black jacket. It is UL and CSA approved and RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 120-inch NEMA 5-15P to IEC 60320 C13 power cord with SVT cordage, 18AWG/3C, 105°C temperature rating, 125VAC/10A capacity, and a black jacket. It is UL and CSA approved and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 120 inches - 412004-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 120 inches
412004-01
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 120 inches 412004-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 120 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 412004-01
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 120 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 144 inches - 512015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
24IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 360007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details