Qualtek Electronics Corp. CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 364018-06

Description
Continental Europe Power Cord 364018-06 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Gray Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 1800 mm
Request a Quote
Description
Continental Europe Power Cord 364018-06 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Gray Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, 1800 mm in length, using H05VV-F cordage (3 × 1.00 mm, unshielded), rated for 250 VAC at 10 A, with a 70°C temperature rating and gray jacket. Complies with CB, Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, and Austria approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with CEE 7/7 plug and IEC 60320 C13 connector, 1800 mm in length, using H05VV-F cordage (3 × 1.00 mm, unshielded), rated for 250 VAC at 10 A, with a 70°C temperature rating and gray jacket. Complies with CB, Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, and Austria approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 364018-06 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
364018-06
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 364018-06
Continental Europe Power Cord 364018-06 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Gray Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 1800 mm

Continental Europe Power Cord
364018-06 CEE 7/7 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Gray
Plug: CEE 7/7
Other End: IEC 60320 C13
Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 364018-06
Product Name CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Gray
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches - 312011-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 12AWG / 3C, SJTW, 105C, 600 inches - 250139-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 144 inches - 512005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 392006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details