Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 105C, 79 inches 312024-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG /3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote Datasheet
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG /3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 105C, 79 inches - 312024-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 105C, 79 inches
312024-01
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 105C, 79 inches 312024-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG /3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 18AWG /3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 79 inches

Supplier's Site Datasheet
Power Cord, Nema 5-15P-Iec C13, 79; Connector To Connector Qualtek Electronics - 17B6546 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 79; Connector To Connector Qualtek Electronics
17B6546
Power Cord, Nema 5-15P-Iec C13, 79; Connector To Connector Qualtek Electronics 17B6546
POWER CORD, NEMA 5-15P-IEC C13, 79"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:79" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 79"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:79" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 312024-01 17B6546
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 105C, 79 inches Power Cord, Nema 5-15P-Iec C13, 79; Connector To Connector Qualtek Electronics
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 2500 mm - 397005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches - 331010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
12IN Straight Style Fan Power Cord - 07100-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
50IN Straight Style Fan Power Cord - 07100-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers