Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 60C, 118 inches 311027-01

Description
North American Power Cord 311027-01 NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 118 inches
Request a Quote Datasheet
Description
North American Power Cord 311027-01 NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 118 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 60C, 118 inches
311027-01
NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 60C, 118 inches 311027-01
North American Power Cord 311027-01 NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 118 inches

North American Power Cord
311027-01 NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 118 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 311027-01
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 60C, 118 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 118 inches, Shielded - 312032-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 20 inches - 318004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches - 233081-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details