The 313009-01 is a 118-inch NEMA 5-15P to IEC 60320 C13 right-angled power cord with 18AWG/3C SJT cordage, black jacket, rated for 125VAC at 10A and 60°C, and certified UL and cUL.
North American Power Cord
313009-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13 RIGHT ANGLED
Approvals: UL, cUL
Length: 118 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 313009-01 |
| Product Name | NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 118 inches |
| Cord Color | Black |
| Approvals | CEE |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |