Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches 350119-01

Description
North American Power Cord 350119-01 NEMA 5-15P to IEC 60320 C5 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C5 Approvals: UL, cUL Length: 120 inches
Request a Quote Datasheet
Description
North American Power Cord 350119-01 NEMA 5-15P to IEC 60320 C5 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C5 Approvals: UL, cUL Length: 120 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches - 350119-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches
350119-01
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches 350119-01
North American Power Cord 350119-01 NEMA 5-15P to IEC 60320 C5 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C5 Approvals: UL, cUL Length: 120 inches

North American Power Cord
350119-01 NEMA 5-15P to IEC 60320 C5
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 7A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C5
Approvals: UL, cUL
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 350119-01
Product Name NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches, Shielded - 312036-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches, Shielded - 312033-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 380003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers