Qualtek Electronics Corp. 24IN Straight Style Fan Power Cord 07100-24

Description
24in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
24in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Molded fan cord, female, straight, rated 10A at 125VAC and 5A at 250VAC, with SPT-1, 18/2, 105°C, 300V cordage, 609.6mm length ±50mm, blunt cut termination, and UL and cUL approvals. RoHS compliant. Dimensions include 17.3mm width, 12.2mm height, and 7.9mm terminal length.

Datasheet Summary
Powered by GS/AI

Molded fan cord, female, straight, rated 10A at 125VAC and 5A at 250VAC, with SPT-1, 18/2, 105°C, 300V cordage, 609.6mm length ±50mm, blunt cut termination, and UL and cUL approvals. RoHS compliant. Dimensions include 17.3mm width, 12.2mm height, and 7.9mm terminal length.

Suppliers

Company
Product
Description
Supplier Links
24IN Straight Style Fan Power Cord - 07100-24 - Qualtek Electronics Corp.
Mentor, OH, United States
24IN Straight Style Fan Power Cord
07100-24
24IN Straight Style Fan Power Cord 07100-24
24in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

24in Straight Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR197-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR197-ND
Fan Cords CR197-ND
"Fan Power Cord Fan Terminal Receptacle 180°, Straight 24.0"" (609.6mm) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 180°, Straight 24.0"" (609.6mm) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07100-24 CR197-ND
Product Name 24IN Straight Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 24 inch (610 mm) 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

50IN 90° Style Fan Power Cord - 07190-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 144 inches - 412015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
12IN T Type Style Fan Power Cord - 07199-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
SI 32 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 398005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details