A 90-inch NEMA 5-15P to IEC 60320 C13 right-angle power cord with SJT 16AWG/3C unshielded cordage, rated for 125VAC, 13A, and 60°C, with a black jacket. Approved for UL and cUL compliance and RoHS compliant.
North American Power Cord
313011-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13 RIGHT ANGLED
Approvals: UL, cUL
Length: 90 inches
POWER CORD, 5-15P/IEC C13, 2.3M, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13, 90°; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 313011-01 | 17B6558 |
| Product Name | NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 90 inches | Power Cord, 5-15P/iec C13, 2.3M, 13A; Connector Type A Qualtek Electronics |
| Cord Color | Black | |
| Approvals | CEE | RoHS |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P |