Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches, Shielded 312044-01

Description
North American Power Cord 312044-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 118 inches
Request a Quote
Description
North American Power Cord 312044-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 118 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 118-inch-long NEMA 5-15P to IEC 60320 C13 power cord with 14AWG/3C SJT shielded cordage, a black jacket, rated for 125VAC and 15A at 60°C, with approvals from UL and CSA.

Datasheet Summary
Powered by GS/AI

A 118-inch-long NEMA 5-15P to IEC 60320 C13 power cord with 14AWG/3C SJT shielded cordage, a black jacket, rated for 125VAC and 15A at 60°C, with approvals from UL and CSA.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches, Shielded - 312044-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches, Shielded
312044-01
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches, Shielded 312044-01
North American Power Cord 312044-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 118 inches

North American Power Cord
312044-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 14AWG / 3C, Shielded with Mylar Foil
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 118 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 312044-01
Product Name NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches, Shielded
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 233003-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 385007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals KTL; CEE
Number of Conductors 2
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 2500 mm - 399011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details