Qualtek Electronics Corp. GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm 399014-01

Description
China Power Cord 399014-01 GB 2099 GB1002 to IEC 60320 C5 Features: Cordage: RVV, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: GB 2099 GB1002 Other End: IEC 60320 C5 Approvals: CCC Length: 1828.8 mm
Request a Quote
Description
China Power Cord 399014-01 GB 2099 GB1002 to IEC 60320 C5 Features: Cordage: RVV, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: GB 2099 GB1002 Other End: IEC 60320 C5 Approvals: CCC Length: 1828.8 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

399014-01 is a power cord with a GB 2099 GB 1002 plug and an IEC 60320 C5 connector, rated for 250V AC at 2.5 A, with a 70°C temperature rating, black jacket, and 1828.8 mm length. The cordage is RVV, 3 x 0.75 mm, unshielded, and the product is RoHS compliant and meets CCC approvals.

Datasheet Summary
Powered by GS/AI

399014-01 is a power cord with a GB 2099 GB 1002 plug and an IEC 60320 C5 connector, rated for 250V AC at 2.5 A, with a 70°C temperature rating, black jacket, and 1828.8 mm length. The cordage is RVV, 3 x 0.75 mm, unshielded, and the product is RoHS compliant and meets CCC approvals.

Suppliers

Company
Product
Description
Supplier Links
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm - 399014-01 - Qualtek Electronics Corp.
Mentor, OH, United States
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm
399014-01
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm 399014-01
China Power Cord 399014-01 GB 2099 GB1002 to IEC 60320 C5 Features: Cordage: RVV, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: GB 2099 GB1002 Other End: IEC 60320 C5 Approvals: CCC Length: 1828.8 mm

China Power Cord
399014-01 GB 2099 GB1002 to IEC 60320 C5
Features:
Cordage: RVV, 3 x 0.75, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 2.5A
Jacket Color: Black
Plug: GB 2099 GB1002
Other End: IEC 60320 C5
Approvals: CCC
Length: 1828.8 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 399014-01
Product Name GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
Male End Type GB 2099 GB1002
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 12 inches - 250134-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
12IN 45° Style Fan Power Cord - 07145-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 225003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details