Qualtek Electronics Corp. ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches 316009-01

Description
316009-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote
Description
316009-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

316009-01 is a right-angle IEC 60320 C13 power cord with a ROJ 2" plug and 5/8" strip, featuring SJT 16AWG/3C unshielded cordage, rated for 125VAC at 13A and 60°C, with a black jacket and 79-inch length. It meets UL and cUL approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

316009-01 is a right-angle IEC 60320 C13 power cord with a ROJ 2" plug and 5/8" strip, featuring SJT 16AWG/3C unshielded cordage, rated for 125VAC at 13A and 60°C, with a black jacket and 79-inch length. It meets UL and cUL approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
ROJ 2
Mentor, OH, United States
ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches
316009-01
ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches 316009-01
316009-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches

316009-01 North American Power Cord
ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: ROJ 2", Strip 5/8"
Other End: IEC 60320 C13 RIGHT ANGLED
Approvals: UL, cUL
Length: 79 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 316009-01
Product Name ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type ROJ 2", Strip 5/8"
Unlock Full Specs
to access all available technical data

Similar Products

24IN 45° Style Fan Power Cord - 07145-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 36 inches - 512011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
60IN 45° Style Fan Power Cord - 07145-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 398002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details