Qualtek Electronics Corp. IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 390001-01

Description
Argentina Power Cord 390001-01 IRAM 2073 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: IRAM 2073 Other End: ROJ 50mm, Strip 5mm Approvals: IRAM Length: 2500 mm
Request a Quote
Description
Argentina Power Cord 390001-01 IRAM 2073 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: IRAM 2073 Other End: ROJ 50mm, Strip 5mm Approvals: IRAM Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with IRAM 2073 plug and ROJ 50mm termination, 5mm stripped, constructed with H05VV-F cordage, 3 × 1.0 mm conductors, unshielded, black jacket, rated 250 VAC at 10 A and 70°C, total length 2500 mm, compliant with IRAM standards and RoHS.

Datasheet Summary
Powered by GS/AI

Power cord with IRAM 2073 plug and ROJ 50mm termination, 5mm stripped, constructed with H05VV-F cordage, 3 × 1.0 mm conductors, unshielded, black jacket, rated 250 VAC at 10 A and 70°C, total length 2500 mm, compliant with IRAM standards and RoHS.

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Mentor, OH, United States
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
390001-01
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm 390001-01
Argentina Power Cord 390001-01 IRAM 2073 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: IRAM 2073 Other End: ROJ 50mm, Strip 5mm Approvals: IRAM Length: 2500 mm

Argentina Power Cord
390001-01 IRAM 2073 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: IRAM 2073
Other End: ROJ 50mm, Strip 5mm
Approvals: IRAM
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 390001-01
Product Name IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
Male End Type IRAM 2073
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 118 inches - 313009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 144 inches - 512015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 1-15P Polarized to Split 2
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers