Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches 313010-01

Description
313010-01 North American Power Cord NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote
Description
313010-01 North American Power Cord NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

313010-01 is a power cord with a NEMA 5-15P plug and an IEC 60320 C13 right-angled connector, rated for 125VAC and 13A, constructed with SJT 16AWG/3C unshielded cordage, 79 inches in length, and a black jacket. It operates at a temperature rating of 60°C and complies with UL and cUL standards. The product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

313010-01 is a power cord with a NEMA 5-15P plug and an IEC 60320 C13 right-angled connector, rated for 125VAC and 13A, constructed with SJT 16AWG/3C unshielded cordage, 79 inches in length, and a black jacket. It operates at a temperature rating of 60°C and complies with UL and cUL standards. The product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches - 313010-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches
313010-01
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches 313010-01
313010-01 North American Power Cord NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches

313010-01 North American Power Cord
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13 RIGHT ANGLED
Approvals: UL, cUL
Length: 79 inches

Supplier's Site Datasheet
Power Cord, Nema 5-15P-R/a Iec C13, 79; Connector To Connector Qualtek Electronics - 83K3016 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-R/a Iec C13, 79; Connector To Connector Qualtek Electronics
83K3016
Power Cord, Nema 5-15P-R/a Iec C13, 79; Connector To Connector Qualtek Electronics 83K3016
POWER CORD, NEMA 5-15P-R/A IEC C13, 79"; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:79" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-R/A IEC C13, 79"; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:79" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 313010-01 83K3016
Product Name NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches Power Cord, Nema 5-15P-R/a Iec C13, 79; Connector To Connector Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

40IN 90° Style Fan Power Cord - 07190-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 373003-A01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 381002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Number of Conductors 3
Male End Type NEMA 5-15P
View Details