Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 90 inches 313001-01

Description
North American Power Cord 313001-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 90 inches
Request a Quote
Description
North American Power Cord 313001-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 90 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 90-inch NEMA 5-15P to IEC 60320 C13 right-angle power cord with SVT, 18AWG/3C, unshielded cordage, black jacket, rated for 125VAC at 10A and 60°C. The plug is NEMA 5-15P and the connector is IEC 60320 C13 with a right-angle orientation. The cord is UL and cUL approved and RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 90-inch NEMA 5-15P to IEC 60320 C13 right-angle power cord with SVT, 18AWG/3C, unshielded cordage, black jacket, rated for 125VAC at 10A and 60°C. The plug is NEMA 5-15P and the connector is IEC 60320 C13 with a right-angle orientation. The cord is UL and cUL approved and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 90 inches - 313001-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 90 inches
313001-01
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 90 inches 313001-01
North American Power Cord 313001-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 90 inches

North American Power Cord
313001-01 NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13 RIGHT ANGLED
Approvals: UL, cUL
Length: 90 inches

Supplier's Site Datasheet
Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics - 17B6557 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics
17B6557
Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics 17B6557
POWER CORD, 5-15P/IEC C13, 2.3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13, 90°; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/IEC C13, 2.3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13, 90°; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 313001-01 17B6557
Product Name NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 90 inches Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364019-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches - 412008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 1-15P Polarized to Split 2
Specs
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
View Details