Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches 350049-LD01

Description
North American Power Cord 350049-LD01 NEMA 5-15P to IEC 60320 C5 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C5 Approvals: UL, cUL Length: 72 inches
Request a Quote
Description
North American Power Cord 350049-LD01 NEMA 5-15P to IEC 60320 C5 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C5 Approvals: UL, cUL Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 72-inch power cord with a NEMA 5-15P plug and IEC 60320 C5 connector, fabricated from SVT cordage, 18AWG/3C, with a black jacket, rated for 125VAC at 7A and a temperature rating of 60°C, and approved by UL and cUL.

Datasheet Summary
Powered by GS/AI

A 72-inch power cord with a NEMA 5-15P plug and IEC 60320 C5 connector, fabricated from SVT cordage, 18AWG/3C, with a black jacket, rated for 125VAC at 7A and a temperature rating of 60°C, and approved by UL and cUL.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches - 350049-LD01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches
350049-LD01
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches 350049-LD01
North American Power Cord 350049-LD01 NEMA 5-15P to IEC 60320 C5 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C5 Approvals: UL, cUL Length: 72 inches

North American Power Cord
350049-LD01 NEMA 5-15P to IEC 60320 C5
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 7A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C5
Approvals: UL, cUL
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 350049-LD01
Product Name NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 72 inches
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches - 312126-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 312003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 370001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details