Qualtek Electronics Corp. CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm 364019-06

Description
Continental Europe Power Cord 364019-06 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Gray Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 3000 mm
Request a Quote Datasheet
Description
Continental Europe Power Cord 364019-06 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Gray Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 3000 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364019-06 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm
364019-06
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm 364019-06
Continental Europe Power Cord 364019-06 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Gray Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA Length: 3000 mm

Continental Europe Power Cord
364019-06 CEE 7/7 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Gray
Plug: CEE 7/7
Other End: IEC 60320 C13
Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA
Length: 3000 mm

Supplier's Site Datasheet
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Qualtek Electronics - 37AC2328 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Qualtek Electronics
37AC2328
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Qualtek Electronics 37AC2328
POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:118" RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:118" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 364019-06 37AC2328
Product Name CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Qualtek Electronics
Cord Color Gray
Approvals CEE RoHS
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 392007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches - 250136-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color Brown
Number of Conductors 2
Male End Type NEMA 1-15P
View Details