Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches 312014-01

Description
North American Power Cord 312014-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches
Request a Quote
Description
North American Power Cord 312014-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 312014-01 is a NEMA 5-15P to IEC 60320 C13 power cord with 16AWG/3C SJT cordage, 118 inches in length, rated for 125VAC and 13A, featuring a black jacket and operating at a temperature rating of 60°C. It is certified to UL and cUL standards and complies with RoHS requirements.

Datasheet Summary
Powered by GS/AI

The 312014-01 is a NEMA 5-15P to IEC 60320 C13 power cord with 16AWG/3C SJT cordage, 118 inches in length, rated for 125VAC and 13A, featuring a black jacket and operating at a temperature rating of 60°C. It is certified to UL and cUL standards and complies with RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches - 312014-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches
312014-01
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches 312014-01
North American Power Cord 312014-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches

North American Power Cord
312014-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, cUL
Length: 118 inches

Supplier's Site Datasheet
Power Cord, Nema 5-15P/iec C13, 3M, 13A; Connector Type A Qualtek Electronics - 30C0551 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 3M, 13A; Connector Type A Qualtek Electronics
30C0551
Power Cord, Nema 5-15P/iec C13, 3M, 13A; Connector Type A Qualtek Electronics 30C0551
POWER CORD, NEMA 5-15P/IEC C13, 3M, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/IEC C13, 3M, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 312014-01 30C0551
Product Name NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches Power Cord, Nema 5-15P/iec C13, 3M, 13A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Fan Cords - CR337-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 72 inch (1829 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 364018-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches - 223020-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 72 inches - 512002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details