512007-01 is a 72-inch NEMA 5-15P to locking IEC 60320 C13 power cord with SJTW 16AWG/3C cordage, rated at 125VAC, 13A and 105°C, featuring a black jacket and locking connector rated to 35 lbs. It is approved by UL and cUL, and complies with RoHS. The cord is unshielded and has a total length of 72±2 inches.
North American Power Cord
Q-Secure
NEMA 5-15P to Locking IEC 60320 C13
Features:
Cordage: SJTW, 16AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: Locking IEC 60320 C13
Approvals: UL, cUL
Length: 72 inches
Locking Connector rated up to maximum 35lbs
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 512007-01 |
| Product Name | NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 72 inches |
| Cord Color | Black |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 72 inch (1829 mm) |