Qualtek Electronics Corp. NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 72 inches 512002-01

Description
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 72 inches Locking Connector rated up to maximum 35lbs
Request a Quote Datasheet
Description
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 72 inches Locking Connector rated up to maximum 35lbs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 72 inches - 512002-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 72 inches
512002-01
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 72 inches 512002-01
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 72 inches Locking Connector rated up to maximum 35lbs

North American Power Cord
Q-Secure
NEMA 5-15P to Locking IEC 60320 C13
Features:
Cordage: SJTW, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: Locking IEC 60320 C13
Approvals: UL, cUL
Length: 72 inches
Locking Connector rated up to maximum 35lbs

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 512002-01
Product Name NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 72 inches
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

40IN 90° Style Fan Power Cord - 07190-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 370021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches, Shielded - 312033-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details