Qualtek Electronics Corp. IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches 318007-01

Description
North American Power Cord IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: IEC 60320 C14 Other End: IEC 60320 C13 Approvals: UL, cUL Length: 39 inches
Request a Quote
Description
North American Power Cord IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: IEC 60320 C14 Other End: IEC 60320 C13 Approvals: UL, cUL Length: 39 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IEC 60320 C14 to C13 power cord with 16AWG/3C SJT cordage, 39 inches long, rated for 125VAC and 13A, with a black jacket and temperature rating of 60°C, certified to UL and cUL standards, and compliant with RoHS.

Datasheet Summary
Powered by GS/AI

IEC 60320 C14 to C13 power cord with 16AWG/3C SJT cordage, 39 inches long, rated for 125VAC and 13A, with a black jacket and temperature rating of 60°C, certified to UL and cUL standards, and compliant with RoHS.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches
318007-01
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches 318007-01
North American Power Cord IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: IEC 60320 C14 Other End: IEC 60320 C13 Approvals: UL, cUL Length: 39 inches

North American Power Cord
IEC 60320 C14 to IEC 60320 C13
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: IEC 60320 C14
Other End: IEC 60320 C13
Approvals: UL, cUL
Length: 39 inches

Supplier's Site Datasheet
Power Cord, Iec C14-Iec C13, 1M, 13A; Connector Type A Qualtek Electronics - 17B6596 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-Iec C13, 1M, 13A; Connector Type A Qualtek Electronics
17B6596
Power Cord, Iec C14-Iec C13, 1M, 13A; Connector Type A Qualtek Electronics 17B6596
POWER CORD, IEC C14-IEC C13, 1M, 13A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C14-IEC C13, 1M, 13A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 318007-01 17B6596
Product Name IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches Power Cord, Iec C14-Iec C13, 1M, 13A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type IEC 60320 C14
Unlock Full Specs
to access all available technical data

Similar Products

AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 374009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches, Shielded - 312033-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2000 mm - 360006-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details