Qualtek Electronics Corp. CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 364018-01

Description
Continental Europe Power Cord 364018-01 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA, Length: 1800 mm
Request a Quote
Description
Continental Europe Power Cord 364018-01 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA, Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

364018-01 is a 1800 mm long power cord with a CEE 7/7 plug and an IEC 60320 C13 connector, using H05VV-F cordage (3 x 1.00 mm, unshielded), rated for 250 VAC at 10 A and 70°C, with a black jacket. It complies with CB, Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, Austria standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

364018-01 is a 1800 mm long power cord with a CEE 7/7 plug and an IEC 60320 C13 connector, using H05VV-F cordage (3 x 1.00 mm, unshielded), rated for 250 VAC at 10 A and 70°C, with a black jacket. It complies with CB, Germany, Denmark, Norway, Finland, Belgium, Netherlands, Sweden, Austria standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 364018-01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
364018-01
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 364018-01
Continental Europe Power Cord 364018-01 CEE 7/7 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 Other End: IEC 60320 C13 Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA, Length: 1800 mm

Continental Europe Power Cord
364018-01 CEE 7/7 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEE 7/7
Other End: IEC 60320 C13
Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN, AUSTRIA,
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 364018-01
Product Name CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
24IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
36IN 45° Style Fan Power Cord - 07145-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details