A 72-inch SJTW 14AWG/3C power cord with a NEMA 5-15P plug and a locking IEC 60320 C13 connector, rated for 125V AC, 15A, and 105°C, with a black jacket and approvals from UL and cUL. The locking connector is rated for a maximum load of 35 lbs and is RoHS compliant.
North American Power Cord
Q-Secure
NEMA 5-15P to Locking IEC 60320 C13
Features:
Cordage: SJTW, 14AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: Locking IEC 60320 C13
Approvals: UL, cUL
Length: 72 inches
Locking Connector rated up to maximum 35lbs
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 512012-01 |
| Product Name | NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 72 inches |
| Cord Color | Black |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 72 inch (1829 mm) |