Qualtek Electronics Corp. CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm 363014-D01

Description
Continental Europe Power Cord 363014-D01 CEE 7/7 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1.5, Unshielded Temperature Rating: 70C Rating: 250VAC, 16A Jacket Color: Black Plug: CEE 7/7 Other End: ROJ 50mm, Strip 5mm Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote
Description
Continental Europe Power Cord 363014-D01 CEE 7/7 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1.5, Unshielded Temperature Rating: 70C Rating: 250VAC, 16A Jacket Color: Black Plug: CEE 7/7 Other End: ROJ 50mm, Strip 5mm Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

363014-D01 is a power cord with a CEE 7/7 plug and a ROJ 50mm strip 5mm output, made with H05VV-F cordage rated for 250V AC and 16A, and a 70°C temperature rating. The cord is 2500 mm long, has a black jacket, and meets approvals for Germany, Switzerland, Denmark, Norway, Finland, Belgium, Italy, the Netherlands, Sweden, and Austria. The product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

363014-D01 is a power cord with a CEE 7/7 plug and a ROJ 50mm strip 5mm output, made with H05VV-F cordage rated for 250V AC and 16A, and a 70°C temperature rating. The cord is 2500 mm long, has a black jacket, and meets approvals for Germany, Switzerland, Denmark, Norway, Finland, Belgium, Italy, the Netherlands, Sweden, and Austria. The product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 363014-D01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm
363014-D01
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm 363014-D01
Continental Europe Power Cord 363014-D01 CEE 7/7 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1.5, Unshielded Temperature Rating: 70C Rating: 250VAC, 16A Jacket Color: Black Plug: CEE 7/7 Other End: ROJ 50mm, Strip 5mm Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm

Continental Europe Power Cord
363014-D01 CEE 7/7 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1.5, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 16A
Jacket Color: Black
Plug: CEE 7/7
Other End: ROJ 50mm, Strip 5mm
Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA
Length: 2500 mm

Supplier's Site Datasheet
Power Cords Qualtek Electronics - 17B6670 - Newark, An Avnet Company
Chicago, IL, United States
Power Cords Qualtek Electronics
17B6670
Power Cords Qualtek Electronics 17B6670
POWER CORDS

POWER CORDS

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 363014-D01 17B6670
Product Name CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm Power Cords Qualtek Electronics
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches - 227003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-20P
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches - 228003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details