3025035-16 is a USB 2.0 A male to Micro USB 2.0 B male cable with a black PVC molded body and a 16-foot length. The cable uses UL2725 28AWG×1PR + 24AWG×2C conductors with an outer jacket diameter of 4.2 ± 0.2mm. Both connectors feature nickel-plated shells and controlled PBT insulators, with the A connector having a white insulator and the Micro B connector a black one. The cable passes 100% open/short and miss-wire testing, has a minimum insulation resistance of 10M ohms at DC300V, and a maximum conductor resistance of 5 ohms.
3025035-16 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male
Color: Black
Length: 16ft
WCI Division
USB 2.0 Cable A Male to Micro B Male 16.00' (4.88m) Shielded
CBL USB2.0 A PLUG-MCR B PLUG 16'
USB CABLE, 2.0 TYPE A-MICRO B PLUG, 16FT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3025035-16 | Q970-ND | 3025035-16 | 37AC2322 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/24AWG, 16FT Length | USB Cables | Cable Assemblies - USB Cables | Usb Cable, 2.0 Type A-Micro B Plug, 16Ft; Connector To Connector Qualtek Electronics |
| Application | Computer | |||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 16 ft (48.77 dm) | 16 ft (48.77 dm) | 16 ft (48.77 dm) | 16.08 ft (49 dm) |