The 3021082-06 is a USB 2.0 A type male to USB 2.0 Mini B type male up-angle cable with a white PVC molded cover and 6-foot length. The cable uses UL2725 28AWGx1PR + 24AWGx2C conductors with an outer jacket diameter of 4.2 ± 0.2 mm. Both connectors feature nickel-plated shells and PBT insulators, with the A connector in white and the Mini B in black. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of at least 10 MΩ at 300 V DC, and conductor resistance of no more than 1 Ω.
3021082-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Up Angle
Color: White
Length: 6ft
WCI Division
USB 2.0 Cable A Male to Mini B Male, Up Angle 6.00' (1.83m) Shielded
USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 6FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021082-06 | Q1230-ND | 97AC8906 |
| Product Name | USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 6FT Length | USB Cables | Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 6Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics |
| Application | Computer |