Qualtek Electronics Corp. Power, Line Cables and Extension Cords 364018-01

Description
5.91' (1.80m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q1043-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q1043-ND
Power, Line Cables and Extension Cords Q1043-ND
5.91' (1.80m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F

5.91' (1.80m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F

Buy Now Datasheet
Power Cord, Cee 7/7 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics - 37AC2325 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics
37AC2325
Power Cord, Cee 7/7 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics 37AC2325
POWER CORD, CEE 7/7 PLUG-IEC C13, 1.8M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 1.8M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 364018-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
364018-01
Cable Assemblies - Power, Line Cables and Extension Cords 364018-01
CRD CEE 7/VII - IEC320-C13 5.90'

CRD CEE 7/VII - IEC320-C13 5.90'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q1043-ND 37AC2325 364018-01
Product Name Power, Line Cables and Extension Cords Power Cord, Cee 7/7 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18 dm) 5.91 ft (18.01 dm)
Connector Type CEE 7/7 CEE 7/7 Plug to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details