Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 3M Length 3023025-03M

Description
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 A Type Male Color: Black Length: 3 Meter
Request a Quote
Description
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 A Type Male Color: Black Length: 3 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 A male to USB 3.0 A male cable with black PVC outer jacket, 5.5mm outer diameter, and 3-meter length, compliant with UL 20276 and RoHS standards. The cable features gold-plated 9-pin USB 3.0 A male connectors with nickel-plated shells and blue insulators, and includes a 13cm black cable tie. The part is packaged one per polybag.

Datasheet Summary
Powered by GS/AI

USB 3.0 A male to USB 3.0 A male cable with black PVC outer jacket, 5.5mm outer diameter, and 3-meter length, compliant with UL 20276 and RoHS standards. The cable features gold-plated 9-pin USB 3.0 A male connectors with nickel-plated shells and blue insulators, and includes a 13cm black cable tie. The part is packaged one per polybag.

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 3M Length - 3023025-03M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 3M Length
3023025-03M
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 3M Length 3023025-03M
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 A Type Male Color: Black Length: 3 Meter

USB 3.0 A Male to USB 3.0 A Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C
Connector A: USB 3.0 A Type Male
Connector B: USB 3.0 A Type Male
Color: Black
Length: 3 Meter

Supplier's Site Datasheet
USB Cables - Q544-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q544-ND
USB Cables Q544-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male 9.84' (3.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Usb Cable, 3.0 Type A-A Plug, 3M; Connector To Connector Qualtek Electronics - 50T8874 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A-A Plug, 3M; Connector To Connector Qualtek Electronics
50T8874
Usb Cable, 3.0 Type A-A Plug, 3M; Connector To Connector Qualtek Electronics 50T8874
USB CABLE, 3.0 TYPE A-A PLUG, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A-A PLUG, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3023025-03M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3023025-03M
Cable Assemblies - USB Cables 3023025-03M
CABLE A PLUG TO A PLUG 9.84'

CABLE A PLUG TO A PLUG 9.84'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023025-03M Q544-ND 50T8874 3023025-03M
Product Name USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 3M Length USB Cables Usb Cable, 3.0 Type A-A Plug, 3M; Connector To Connector Qualtek Electronics Cable Assemblies - USB Cables
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord; 36 in.; T-Type; UL Recognized, CSA Certified; 300 V; 7 A - 70111467 - Allied Electronics, Inc.
Specs
Cable Length 3 ft (9.14 dm)
Connector Type Type-T
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
Power, Line Cables and Extension Cords - Q1052-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length - 3021062-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/24AWG, 10FT Length - 3025034-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers