Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length 3021060-02M

Description
3021060-02M USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Male Color: Black Length: 2 Meter WCI Division
Request a Quote
Description
3021060-02M USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Male Color: Black Length: 2 Meter WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021060-02M is a USB 2.0 A male to USB 2.0 A male cable with a 2-meter length, featuring UL2725 cable construction of 28AWG x 1PR and 24AWG x 2C, black PVC molded housing, and nickel-plated connectors. The cable has a 4.5 ± 0.2mm outer diameter and meets insulation resistance of at least 10M ohm at DC300V and conductor resistance of no more than 2 ohm. It undergoes 100% open/short and miss-wire testing.

Datasheet Summary
Powered by GS/AI

3021060-02M is a USB 2.0 A male to USB 2.0 A male cable with a 2-meter length, featuring UL2725 cable construction of 28AWG x 1PR and 24AWG x 2C, black PVC molded housing, and nickel-plated connectors. The cable has a 4.5 ± 0.2mm outer diameter and meets insulation resistance of at least 10M ohm at DC300V and conductor resistance of no more than 2 ohm. It undergoes 100% open/short and miss-wire testing.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length - 3021060-02M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length
3021060-02M
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length 3021060-02M
3021060-02M USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Male Color: Black Length: 2 Meter WCI Division

3021060-02M USB 2.0 A Male to USB 2.0 A Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 A Type Male
Color: Black
Length: 2 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1108-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1108-ND
USB Cables Q1108-ND
USB 2.0 Cable A Male to A Male 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to A Male 6.56' (2.00m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 Type A Plug-Plug, 6.6Ft; Connector A Qualtek Electronics - 56AC9459 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 Type A Plug-Plug, 6.6Ft; Connector A Qualtek Electronics
56AC9459
Usb Cord, 2.0 Type A Plug-Plug, 6.6Ft; Connector A Qualtek Electronics 56AC9459
USB CORD, 2.0 TYPE A PLUG-PLUG, 6.6FT; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CORD, 2.0 TYPE A PLUG-PLUG, 6.6FT; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3021060-02M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021060-02M
Cable Assemblies - USB Cables 3021060-02M
CBL USB2.0 A PLUG TO A PLG 6.56'

CBL USB2.0 A PLUG TO A PLG 6.56'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021060-02M Q1108-ND 56AC9459 3021060-02M
Product Name USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length USB Cables Usb Cord, 2.0 Type A Plug-Plug, 6.6Ft; Connector A Qualtek Electronics Cable Assemblies - USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 25M Length - 1730005-25M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 82.02 ft (250 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length - 1225015-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
Power, Line Cables and Extension Cords - 189-512012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q963-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type KSC 8305
View Details
2 suppliers