The 3025010-03 is a USB 2.0 A male to micro USB B male cable with a white PVC molded body and a 3-foot length. It uses UL2725 cable with 28AWG×1PR + 28AWG×2C conductors and a 4.0±0.2mm white outer jacket. Connectors feature nickel-plated shells and PBT insulators: white for the USB A type and black for the micro USB B type. Electrical tests include 100% open/short/miss-wire
3025010-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male
Color: White
Length: 3ft
WCI Division
USB 2.0 Cable A Male to Micro B Male 3.00' (914.4mm) Shielded
Assembly Cable, RF
USB CORD, 2.0 PLUG A-MICRO B, 914MM, WHT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:914mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes
CABLE A PLUG TO MCR B PLUG 3'
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3025010-03 | Q853-ND | 3025010-03 | 81Y5619 | 3025010-03 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 3FT Length | USB Cables | Usb Cord, 2.0 Plug A-Micro B, 914Mm, Wht; Connector A Qualtek Electronics | Cable Assemblies - USB Cables | |
| Application | Computer | RF | |||
| Product Type | USB | Serial; USB | USB | USB | |
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) |