Qualtek Electronics Corp. USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length 3023052-01M

Description
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (7/0.10TA*1PR+EAM)x2 +(7/0.09TA*1PR+AM)+7 /0.20TAx1C+AEB (80%) Connector A: USB 3.1 Gen 1 A Type Male Connector B: USB 3.1 Gen 1 Left Angled C Type Male Color: Black Length: 1 Meter
Request a Quote Datasheet
Description
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (7/0.10TA*1PR+EAM)x2 +(7/0.09TA*1PR+AM)+7 /0.20TAx1C+AEB (80%) Connector A: USB 3.1 Gen 1 A Type Male Connector B: USB 3.1 Gen 1 Left Angled C Type Male Color: Black Length: 1 Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length - 3023052-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length
3023052-01M
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length 3023052-01M
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (7/0.10TA*1PR+EAM)x2 +(7/0.09TA*1PR+AM)+7 /0.20TAx1C+AEB (80%) Connector A: USB 3.1 Gen 1 A Type Male Connector B: USB 3.1 Gen 1 Left Angled C Type Male Color: Black Length: 1 Meter

USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: (7/0.10TA*1PR+EAM)x2+(7/0.09TA*1PR+AM)+7/0.20TAx1C+AEB (80%)
Connector A: USB 3.1 Gen 1 A Type Male
Connector B: USB 3.1 Gen 1 Left Angled C Type Male
Color: Black
Length: 1 Meter

Supplier's Site Datasheet
USB Cables - 189-3023052-01M-ND - DigiKey
Thief River Falls, MN, United States
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable A Male to C Male, Left Angle 3.28' (1.00m) Shielded

USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable A Male to C Male, Left Angle 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3023052-01M 189-3023052-01M-ND
Product Name USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1122-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
2 suppliers
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 1M Length - 3021071-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q420-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IRAM 2073
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021083-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers