8.20' (2.50m) Power Cord Black AS3112 To Cable H05VV-F
CORD AS3112 TO CBL 8.20' BLACK
POWER CORD, AS 3112-FREE END, 2.5M, 10A; Connector Type A:Mains Plug, Australia; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Cord, Power; 2.5 m; 3; 1.00 in.; 10.0 AWG; SAA
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | Q406-ND | 373003-A01 | 17B6727 | 70133445 |
| Product Name | Power, Line Cables and Extension Cords | Cable Assemblies - Power, Line Cables and Extension Cords | Power Cord, As 3112-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics | Cord, Power; 2.5 m; 3; 1.00 in.; 10.0 AWG; SAA |
| Cable Shielding | No Shielding | No Shielding; Unshielded | ||
| Cable Length | 8.2 ft (24.99 dm) | 8.2 ft (24.99 dm) | 8.2 ft (25 dm) | 8.2 ft (25 dm) |
| Connector Type | AS3112 | Mains Plug, Australia | AS3112/Australian Plug |